QuinStar Technology, Inc. Amplifier Subsystem QBP

Description
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight
Description
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight

Suppliers

Company
Product
Description
Supplier Links
Amplifier Subsystem - QBP - QuinStar Technology, Inc.
Torrance, CA, USA
Amplifier Subsystem
QBP
Amplifier Subsystem QBP
QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms. The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired. • State of Art Low-noise and Power Amplifiers • Power supplies and associated controls included • Custom packaging offered • Compact size and low weight

QuinStar Technology offers a complete line of amplifier subsystems for use in virtually any millimeter-wave subsystem for communication, radars, sensors and specialized instruments. In addition to many standardized models, customized amplifier subsystems are produced for any specific system or instrument. These subsystems can incorporate features such as: power supplies, pulsed operation, remote control and monitoring, gain and/or power output control, automatic shut-off and cooling mechanisms.

The amplifiers can be packaged either in QuinStar’s standardized enclosures or in custom configurations unique to the application or equipment. Instrumentation amplifiers are designed and produced to match our customer’s measurement or operational requirements. Amplifiers offered range from ultra-low-noise receiver subsystems to High Power Solid State Power Amplifiers. These can be designed for virtually any operational environment, such as space, airborne, outdoor systems or laboratory use. Built-in test functions and controls can also be incorporated as desired.

• State of Art Low-noise and Power Amplifiers
• Power supplies and associated controls included
• Custom packaging offered
• Compact size and low weight

Supplier's Site

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QBP
Product Name Amplifier Subsystem
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA330 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 31.80 to 43.00 GHz
VSWR 1.25 :1
View Details
Standard Gain Horn - Model SAS-583 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 3.95 to 5.85 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details