QuinStar Technology, Inc. Open Waveguide Probe QAP Series

Description
QuinStar Technology’s QAP series open waveguide probes have been carefully designed to perform near-field measurements. These probes are compatible with many standard waveguide sizes and can operate over a large range of frequencies. The probe’s open ends are tapered in order to minimize wave diffraction. Probe length is customizable to suit your application. • Rectangular open ended waveguide with single flange • Standard waveguide sizes from 8 GHz up to 325 GHz • Tapered waveguide end to minimize diffraction • Custom lengths available
Datasheet
Description
QuinStar Technology’s QAP series open waveguide probes have been carefully designed to perform near-field measurements. These probes are compatible with many standard waveguide sizes and can operate over a large range of frequencies. The probe’s open ends are tapered in order to minimize wave diffraction. Probe length is customizable to suit your application. • Rectangular open ended waveguide with single flange • Standard waveguide sizes from 8 GHz up to 325 GHz • Tapered waveguide end to minimize diffraction • Custom lengths available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Waveguide Probe - QAP Series - QuinStar Technology, Inc.
Torrance, CA, USA
Open Waveguide Probe
QAP Series
Open Waveguide Probe QAP Series
QuinStar Technology’s QAP series open waveguide probes have been carefully designed to perform near-field measurements. These probes are compatible with many standard waveguide sizes and can operate over a large range of frequencies. The probe’s open ends are tapered in order to minimize wave diffraction. Probe length is customizable to suit your application. • Rectangular open ended waveguide with single flange • Standard waveguide sizes from 8 GHz up to 325 GHz • Tapered waveguide end to minimize diffraction • Custom lengths available

QuinStar Technology’s QAP series open waveguide probes have been carefully designed to perform near-field measurements. These probes are compatible with many standard waveguide sizes and can operate over a large range of frequencies. The probe’s open ends are tapered in order to minimize wave diffraction. Probe length is customizable to suit your application.

• Rectangular open ended waveguide with single flange
• Standard waveguide sizes from 8 GHz up to 325 GHz
• Tapered waveguide end to minimize diffraction
• Custom lengths available

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category Antennas
Product Number QAP Series
Product Name Open Waveguide Probe
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108948-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details