QuinStar Technology, Inc. Fixed Attenuator QAF

Description
QuinStar Technology’s QAF series fixed attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The fixed attenuators feature low VSWR in five standard values of attenuation. Custom fixed attenuators with 5w power rating are also available. • Broadband Operation • 3-30 dB Fixed Attenuation
Datasheet
Description
QuinStar Technology’s QAF series fixed attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The fixed attenuators feature low VSWR in five standard values of attenuation. Custom fixed attenuators with 5w power rating are also available. • Broadband Operation • 3-30 dB Fixed Attenuation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Attenuator - QAF - QuinStar Technology, Inc.
Torrance, CA, USA
Fixed Attenuator
QAF
Fixed Attenuator QAF
QuinStar Technology’s QAF series fixed attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The fixed attenuators feature low VSWR in five standard values of attenuation. Custom fixed attenuators with 5w power rating are also available. • Broadband Operation • 3-30 dB Fixed Attenuation

QuinStar Technology’s QAF series fixed attenuators are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The fixed attenuators feature low VSWR in five standard values of attenuation. Custom fixed attenuators with 5w power rating are also available.

• Broadband Operation
• 3-30 dB Fixed Attenuation

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QAF
Product Name Fixed Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn Antennas - NRHA159 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 4.64 to 7.05 GHz
VSWR 1.4 :1
View Details
WR650 (BJ14) - Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.13 to 1.73 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - K103A4 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 18.00 to 26.50 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details