QuinStar Technology, Inc. Direct Reading Attenuator QAD

Description
QuinStar Technology’s QAD series of direct reading attenuators are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-170 GHz in eight waveguide bands. Series QAD direct reading attenuators are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the attenuator has negligible phase shift versus attenuation setting. These instruments are well suited for accurate millimeter-wave measurements. Direct reading attenua¬tors are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use
Datasheet
Description
QuinStar Technology’s QAD series of direct reading attenuators are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-170 GHz in eight waveguide bands. Series QAD direct reading attenuators are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the attenuator has negligible phase shift versus attenuation setting. These instruments are well suited for accurate millimeter-wave measurements. Direct reading attenua¬tors are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Attenuator - QAD - QuinStar Technology, Inc.
Torrance, CA, USA
Direct Reading Attenuator
QAD
Direct Reading Attenuator QAD
QuinStar Technology’s QAD series of direct reading attenuators are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-170 GHz in eight waveguide bands. Series QAD direct reading attenuators are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the attenuator has negligible phase shift versus attenuation setting. These instruments are well suited for accurate millimeter-wave measurements. Direct reading attenua¬tors are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use

QuinStar Technology’s QAD series of direct reading attenuators are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-170 GHz in eight waveguide bands. Series QAD direct reading attenuators are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the attenuator has negligible phase shift versus attenuation setting.

These instruments are well suited for accurate millimeter-wave measurements. Direct reading attenua¬tors are available in motorized versions for ATE or other applications requiring remote control.

• Fullband Coverage
• Accurate Direct Readings
• Highly Repeatable Settings
• Easy to Use

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QAD
Product Name Direct Reading Attenuator
Component Type Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
Standard Gain Horn Antennas - NRHA510 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 1.45 to 2.20 GHz
VSWR 1.4 :1
View Details
WR10 (BJ900) - Waveguide to Coaxial Adapter - UIYWTCWR10A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 75.00 to 110.00 GHz
VSWR 1.6 :1
View Details
PD20-1000WG, WR-10 Waveguide Power Divider - PD20-1000WG - Marki Microwave LLC
Specs
Component Type Combiners / Dividers
Cross Section Rectangular
Material Brass
View Details