Quiktron, Inc. Q-Series™ 2u 6-Panel Wallmount Box WS0-QTR

Description
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 2 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.
Description
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 2 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Suppliers

Company
Product
Description
Supplier Links
Q-Series™ 2u 6-Panel Wallmount Box - WS0-QTR - Quiktron, Inc.
Albia, IA, USA
Q-Series™ 2u 6-Panel Wallmount Box
WS0-QTR
Q-Series™ 2u 6-Panel Wallmount Box WS0-QTR
Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 2 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Featuring a guaranteed-for-life, 100% heavy duty steel construction, this wallmount enclosure secures 2 breakout modules in the horizontal or zone distribution areas. It features a low profile that requires little wall space, as well as a large routing space for accessible patch cabling entrance. Top and bottom grommet holes provide easy entrance for the horizontal trunk cables. Incorporated spool rings can secure and store excess cable lengths with a safe bend radius. An easy access front latching door with knockouts is provided for optional locks.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Industrial Enclosures
Product Number WS0-QTR
Product Name Q-Series™ 2u 6-Panel Wallmount Box
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Width 2.27 inch (57.61 mm)
Depth 1.4 inch (35.51 mm)
View Details