Quiktron, Inc. Q-Series™ 4u 12-Panel Rackmount Fiber Optic Enclosure RS4-QTR

Description
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 12 pre-terminated MTP modules or adapter panels in the 4u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. A single 4U-enclosure can support up to 288 connection points with the Quad-LC Module making it a very high density solution. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.
Description
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 12 pre-terminated MTP modules or adapter panels in the 4u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. A single 4U-enclosure can support up to 288 connection points with the Quad-LC Module making it a very high density solution. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Suppliers

Company
Product
Description
Supplier Links
Q-Series™ 4u 12-Panel Rackmount Fiber Optic Enclosure - RS4-QTR - Quiktron, Inc.
Albia, IA, USA
Q-Series™ 4u 12-Panel Rackmount Fiber Optic Enclosure
RS4-QTR
Q-Series™ 4u 12-Panel Rackmount Fiber Optic Enclosure RS4-QTR
Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 12 pre-terminated MTP modules or adapter panels in the 4u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances. Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing. A single 4U-enclosure can support up to 288 connection points with the Quad-LC Module making it a very high density solution. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Made from rugged, heavy duty steel, this rugged rackmount enclosure securely houses 12 pre-terminated MTP modules or adapter panels in the 4u configuration. It features a smoked Plastic front door, and a steel rear door for easy access; it also incorporates spool rings for securing and storing excess cable lengths with safe bend radius. The top panels can also be removed for additional access, and are equipped with additional rear knockouts for horizontal cabling entrances.
Rectangular cable holders are also provided for dressing the patch cables in the front of the unit behind the front door. The rackmount ears can also be adjusted to 3 different lengths from front to rear for even more flexibility. Each side has large grommet openings for safe horizontal cable routing.
A single 4U-enclosure can support up to 288 connection points with the Quad-LC Module making it a very high density solution. Guaranteed for life, each enclosure is designed to be installed in racks or cabinets supporting 19in or 23in rails. Each enclosure is shipped with an accessory pack that includes mounting screws, cable ties for cable management and a cable ID label for the installed cables.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Industrial Enclosures
Product Number RS4-QTR
Product Name Q-Series™ 4u 12-Panel Rackmount Fiber Optic Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Compact Aluminum Desktop and Portable Instrument Enclosures - Minimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Features RoHS Compliant
View Details
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
View Details