Quiktron, Inc. Corning 9/125 Single-mode ST-MTRJ Duplex Fiber Cable 826-027-LLL

Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while providing headroom for tomorrow's higher bandwidth requirements. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA
Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while providing headroom for tomorrow's higher bandwidth requirements. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Suppliers

Company
Product
Description
Supplier Links
Corning 9/125 Single-mode ST-MTRJ Duplex Fiber Cable - 826-027-LLL - Quiktron, Inc.
Albia, IA, USA
Corning 9/125 Single-mode ST-MTRJ Duplex Fiber Cable
826-027-LLL
Corning 9/125 Single-mode ST-MTRJ Duplex Fiber Cable 826-027-LLL
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while providing headroom for tomorrow's higher bandwidth requirements. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while providing headroom for tomorrow's higher bandwidth requirements.
Features:
100% Corning Components
100% optically tested
Factory terminated for superior performance
Standard UPC connector polish. Angled PC connector polishes available upon request
Meets or exceeds industry standards for Return Loss and Reflectance
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Custom assemblies can ship in as little as 2 days
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 826-027-LLL
Product Name Corning 9/125 Single-mode ST-MTRJ Duplex Fiber Cable
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details