Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Perfect for use with today's high speed networks while providing headroom for tomorrow's higher bandwidth requirements.
Features:
100% Corning Components
100% optically tested
Factory terminated for superior performance
Standard UPC connector polish. Angled PC connector polishes available upon request
Meets or exceeds industry standards for Return Loss and Reflectance
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Custom assemblies can ship in as little as 2 days
1.6 & 2.0 diameter fiber cable available upon request
Made in USA
| Quiktron, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 825-287-LLL |
| Product Name | Corning 9/125 Single-mode ST-SC/APC Duplex Fiber Cable |
| Cable Type | Duplex |