Quiktron, Inc. Corning 9/125 Single-mode ST-FC Duplex Fiber Cable - Plenum-Rated 825-268-LLL

Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA
Description
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Suppliers

Company
Product
Description
Supplier Links
Corning 9/125 Single-mode ST-FC Duplex Fiber Cable - Plenum-Rated - 825-268-LLL - Quiktron, Inc.
Albia, IA, USA
Corning 9/125 Single-mode ST-FC Duplex Fiber Cable - Plenum-Rated
825-268-LLL
Corning 9/125 Single-mode ST-FC Duplex Fiber Cable - Plenum-Rated 825-268-LLL
Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable. Features: 100% Corning Components 100% optically tested Factory terminated for superior performance Standard UPC connector polish. Angled PC connector polishes available upon request Meets or exceeds industry standards for Return Loss and Reflectance Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors Custom assemblies can ship in as little as 2 days Made in USA

Fiber Optic patch cords made from 100% Corning components. Quiktron offers the highest quality assembly as a Corning Gold Partner. Single-mode jumpers provide high bandwidth and transmission rates and support longer distances. Plenum jackets are made from materials that give off low amounts of flame and toxic fumes when burned. These cables are used in ceilings, raised floors, and other areas that require a plenum-rated cable.
Features:
100% Corning Components
100% optically tested
Factory terminated for superior performance
Standard UPC connector polish. Angled PC connector polishes available upon request
Meets or exceeds industry standards for Return Loss and Reflectance
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors
Custom assemblies can ship in as little as 2 days
Made in USA

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 825-268-LLL
Product Name Corning 9/125 Single-mode ST-FC Duplex Fiber Cable - Plenum-Rated
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details