Quiktron, Inc. Value Series Single-mode LC-ST Duplex Fiber Cable 810-L27-LLL

Description
Quiktron imports a full line of quality single-mode and multimode fiber jumpers. We stock many popular sizes, connectors and lengths. Our cables meet or exceed industry standards and have a Lifetime warranty. Our large stock of import cables are available for same day shipping. Features: 100% optically tested Factory terminated for superior performance Standard UPC connector polish Meets or exceeds industry standards for Return Loss and Reflectance LC connectors come standard with clips Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors
Description
Quiktron imports a full line of quality single-mode and multimode fiber jumpers. We stock many popular sizes, connectors and lengths. Our cables meet or exceed industry standards and have a Lifetime warranty. Our large stock of import cables are available for same day shipping. Features: 100% optically tested Factory terminated for superior performance Standard UPC connector polish Meets or exceeds industry standards for Return Loss and Reflectance LC connectors come standard with clips Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors

Suppliers

Company
Product
Description
Supplier Links
Value Series Single-mode LC-ST Duplex Fiber Cable - 810-L27-LLL - Quiktron, Inc.
Albia, IA, USA
Value Series Single-mode LC-ST Duplex Fiber Cable
810-L27-LLL
Value Series Single-mode LC-ST Duplex Fiber Cable 810-L27-LLL
Quiktron imports a full line of quality single-mode and multimode fiber jumpers. We stock many popular sizes, connectors and lengths. Our cables meet or exceed industry standards and have a Lifetime warranty. Our large stock of import cables are available for same day shipping. Features: 100% optically tested Factory terminated for superior performance Standard UPC connector polish Meets or exceeds industry standards for Return Loss and Reflectance LC connectors come standard with clips Segmented boot for bend strain relief Available in simplex or duplex with a wide variety of connectors

Quiktron imports a full line of quality single-mode and multimode fiber jumpers. We stock many popular sizes, connectors and lengths. Our cables meet or exceed industry standards and have a Lifetime warranty. Our large stock of import cables are available for same day shipping.
Features:
100% optically tested
Factory terminated for superior performance
Standard UPC connector polish
Meets or exceeds industry standards for Return Loss and Reflectance
LC connectors come standard with clips
Segmented boot for bend strain relief
Available in simplex or duplex with a wide variety of connectors

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Fiber Optic Cables
Product Number 810-L27-LLL
Product Name Value Series Single-mode LC-ST Duplex Fiber Cable
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5368266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details