Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.
| Quiktron, Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 576-S35-035 |
| Product Name | 35ft Value Series Black Molded Shielded Cat6 Network Cable |
| Application | Networking |