Quiktron, Inc. 10ft Value Series Black Molded Shielded Cat6 Network Cable 576-S35-010

Description
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.
Description
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
10ft Value Series Black Molded Shielded Cat6 Network Cable
576-S35-010
10ft Value Series Black Molded Shielded Cat6 Network Cable 576-S35-010
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 576-S35-010
Product Name 10ft Value Series Black Molded Shielded Cat6 Network Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Cable Assemblies - 2171-NEBM-H7G2-E-7.5-Q14N-LE2-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 24.6 ft (74.98 dm)
Connector Type Socket to Cable
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 25M Length - 1730005-25M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 82.02 ft (250 dm)
Connector Type HDMI A Male
View Details
3 suppliers