Quiktron, Inc. 3ft Value Series Black Molded Shielded Cat6 Network Cable 576-S35-003

Description
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.
Description
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Suppliers

Company
Product
Description
Supplier Links
Albia, IA, USA
3ft Value Series Black Molded Shielded Cat6 Network Cable
576-S35-003
3ft Value Series Black Molded Shielded Cat6 Network Cable 576-S35-003
Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Protect your high speed network from noise and electromagnetic interference when you connect with our shielded Cat6 patch cable. For voice/data/video distribution, this cable will handle bandwidth-intensive applications up to 550 MHz. Meets all Cat6 TIA/EIA-568-B-2.1, draft 9 standards, and drastically reduces both impedance and structural return loss (SRL) when compared to standard 100 MHz wire. Each of the individual pairs is bonded together to help maintain the twist-spacing throughout the line right up to the termination point. Constructed from high-quality cable and a shortened body plug, this design minimizes Near-End Crosstalk (NEXT) levels. Available in a variety of colors to easily color-code your network installation.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 576-S35-003
Product Name 3ft Value Series Black Molded Shielded Cat6 Network Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details