Quiktron, Inc. 14ft Value Series Cat5E Booted Patch Cord - Black 570-135-014

Description
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty
Description
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty

Suppliers

Company
Product
Description
Supplier Links
14ft Value Series Cat5E Booted Patch Cord - Black - 570-135-014 - Quiktron, Inc.
Albia, IA, USA
14ft Value Series Cat5E Booted Patch Cord - Black
570-135-014
14ft Value Series Cat5E Booted Patch Cord - Black 570-135-014
Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications. Factory terminated for superior performance Meets or exceeds industry standards for NEXT and return loss Also available in non-booted in a large variety of colors Made with 24 AWG, stranded copper (7 X 32), four twisted pairs Lifetime warranty

Quiktron's Value Series Booted Cat5E Patch Cords are the perfect solution for distributing data, voice and video while keeping costs at a minimum. Our quality import cables are constructed with high-quality wire and a shortened body plug, these Cat5E patch cords keep Near-end Crosstalk (NEXT) levels to a minimum while providing the necessary bandwidth to support mission-critical applications.
Factory terminated for superior performance
Meets or exceeds industry standards for NEXT and return loss
Also available in non-booted in a large variety of colors
Made with 24 AWG, stranded copper (7 X 32), four twisted pairs
Lifetime warranty

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 570-135-014
Product Name 14ft Value Series Cat5E Booted Patch Cord - Black
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1684491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 1.64 ft (5 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details