Quiktron, Inc. 5m IB-4X InfiniBand® Cable 2312-33066-016

Description
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.
Description
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

Suppliers

Company
Product
Description
Supplier Links
5m IB-4X InfiniBand® Cable - 2312-33066-016 - Quiktron, Inc.
Albia, IA, USA
5m IB-4X InfiniBand® Cable
2312-33066-016
5m IB-4X InfiniBand® Cable 2312-33066-016
InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

InfiniBand® is a high-performance serial I/O computing architecture that enables increased communication speeds while lowering latency. Our InfiniBand® cable provides a cost-effective copper alternative to fiber optics for connecting servers, RAID arrays, and other network components. Trust the performance and integrity of your high-speed applications to our InfiniBand® cables.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2312-33066-016
Product Name 5m IB-4X InfiniBand® Cable
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-4-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details