Quiktron, Inc. 3ft DB25 F/F Extension Cable 2309-02643-003

Description
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend existing serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.
Description
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend existing serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Suppliers

Company
Product
Description
Supplier Links
3ft DB25 F/F Extension Cable - 2309-02643-003 - Quiktron, Inc.
Albia, IA, USA
3ft DB25 F/F Extension Cable
2309-02643-003
3ft DB25 F/F Extension Cable 2309-02643-003
Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend existing serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Place your serial printer or modem wherever you want with this economical DB25 extension. Or extend existing serial or parallel cables to connect through a switchbox or buffer or to connect to a modem. Remember that all 25 lines connect straight through pin-to-pin. Each cable is foil shielded for EMI/RFI protection, and is available fully molded with thumbscrew connectors for a fast, easy connection every time.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2309-02643-003
Product Name 3ft DB25 F/F Extension Cable
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-10-Q10N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details