Quiktron, Inc. 12ft 16 AWG Hospital Grade Power Cord (NEMA 5-15P to ROJ 125V) - Gray 2306-48030-012

Description
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The clear connectors work with almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark, this hospital grade power cord ensures compliance and delivers maximum performance.
Description
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The clear connectors work with almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark, this hospital grade power cord ensures compliance and delivers maximum performance.

Suppliers

Company
Product
Description
Supplier Links
12ft 16 AWG Hospital Grade Power Cord (NEMA 5-15P to ROJ 125V) - Gray - 2306-48030-012 - Quiktron, Inc.
Albia, IA, USA
12ft 16 AWG Hospital Grade Power Cord (NEMA 5-15P to ROJ 125V) - Gray
2306-48030-012
12ft 16 AWG Hospital Grade Power Cord (NEMA 5-15P to ROJ 125V) - Gray 2306-48030-012
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The clear connectors work with almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark, this hospital grade power cord ensures compliance and delivers maximum performance.

Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market.
From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed.
The ROJ end is directly wired into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The clear connectors work with almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark, this hospital grade power cord ensures compliance and delivers maximum performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-48030-012
Product Name 12ft 16 AWG Hospital Grade Power Cord (NEMA 5-15P to ROJ 125V) - Gray
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
IEC Power Cords - 824111-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details