Quiktron, Inc. 6ft 18 AWG Hospital Grade Power Cord (NEMA 5-15P to IEC320C13) - Black 2306-48015-006

Description
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. This cable, from our universal C13 series collection, will work with most PCs, monitors, scanners, printers and many other devices that are powered via the industry standard 3-pin C14 connector inlet. The female C13 connector plugs directly into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark,this hospital grade power cord ensures compliance and delivers maximum performance.
Description
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. This cable, from our universal C13 series collection, will work with most PCs, monitors, scanners, printers and many other devices that are powered via the industry standard 3-pin C14 connector inlet. The female C13 connector plugs directly into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark,this hospital grade power cord ensures compliance and delivers maximum performance.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Hospital Grade Power Cord (NEMA 5-15P to IEC320C13) - Black - 2306-48015-006 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG Hospital Grade Power Cord (NEMA 5-15P to IEC320C13) - Black
2306-48015-006
6ft 18 AWG Hospital Grade Power Cord (NEMA 5-15P to IEC320C13) - Black 2306-48015-006
Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market. From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. This cable, from our universal C13 series collection, will work with most PCs, monitors, scanners, printers and many other devices that are powered via the industry standard 3-pin C14 connector inlet. The female C13 connector plugs directly into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark,this hospital grade power cord ensures compliance and delivers maximum performance.

Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that power cords are safe and reliable for use in demanding hospital environments. The hospital grade power cord selection from Quiktron offers one of the broadest selections available on the market.
From our vast selection, you'll find the right solution for replacing an overused or misplaced power cord, or to optimize office or lab layout with a cable that is the perfect length needed. This cable, from our universal C13 series collection, will work with most PCs, monitors, scanners, printers and many other devices that are powered via the industry standard 3-pin C14 connector inlet.
The female C13 connector plugs directly into the device while the male hospital grade 5-15P connector plugs into a hospital grade supply outlet. The black connectors match almost any environment or hospital standard. Performance is guaranteed through a Lifetime warranty so performance is never an issue. Easily recognizable with the Green Dot mark,this hospital grade power cord ensures compliance and delivers maximum performance.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-48015-006
Product Name 6ft 18 AWG Hospital Grade Power Cord (NEMA 5-15P to IEC320C13) - Black
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Power Cord - 70404000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
IEC Power Cords - 820084-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details