Quiktron, Inc. 6ft 18 AWG 2-Slot Non-Polarized Power Cord (NEMA 1-15P to IEC320C7) 2306-27398-006

Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs and other audio/video equipment that uses a 2-slot non-polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.
Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs and other audio/video equipment that uses a 2-slot non-polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG 2-Slot Non-Polarized Power Cord (NEMA 1-15P to IEC320C7) - 2306-27398-006 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG 2-Slot Non-Polarized Power Cord (NEMA 1-15P to IEC320C7)
2306-27398-006
6ft 18 AWG 2-Slot Non-Polarized Power Cord (NEMA 1-15P to IEC320C7) 2306-27398-006
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs and other audio/video equipment that uses a 2-slot non-polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This non-polarized power cord is designed to work with laptops, VCRs and other audio/video equipment that uses a 2-slot non-polarized power cord. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-27398-006
Product Name 6ft 18 AWG 2-Slot Non-Polarized Power Cord (NEMA 1-15P to IEC320C7)
Female End Type IEC 320-C7
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2129 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
IEC Power Cords - 822849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 197 inch (5000 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details