Quiktron, Inc. 15ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) 2306-09482-015

Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.
Description
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Suppliers

Company
Product
Description
Supplier Links
15ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) - 2306-09482-015 - Quiktron, Inc.
Albia, IA, USA
15ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13)
2306-09482-015
15ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13) 2306-09482-015
Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Replace your overused or misplaced power cable, or just get some extra cords for convenience. This universal power cord is designed to work with most PCs, monitors, scanners, printers and other devices that use the 3-pin shroud power connector. Plus this heavy-duty 18 AWG cord features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into a standard outlet.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-09482-015
Product Name 15ft 18 AWG Universal Power Cord (NEMA 5-15P to IEC320C13)
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8920662 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS; RoHS
Male End Type C13, iec
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 39 inches - 318002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details