Quiktron, Inc. 2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-03142-002

Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.
Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Suppliers

Company
Product
Description
Supplier Links
2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) - 2306-03142-002 - Quiktron, Inc.
Albia, IA, USA
2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
2306-03142-002
2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-03142-002
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into another power cord.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03142-002
Product Name 2ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x18 White SJT Cable - 86060160 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 813615-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Japan, V-Lock cord retaining, 5.0 m, Connector IEC C13, VCTF 3x1.25, black - 3-100-528 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details