Quiktron, Inc. 6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-03141-006

Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.
Description
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) - 2306-03141-006 - Quiktron, Inc.
Albia, IA, USA
6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
2306-03141-006
6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) 2306-03141-006
Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The female connector plugs directly into the device while the male connector plugs into another power cord.

Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life.
The female connector plugs directly into the device while the male connector plugs into another power cord.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03141-006
Product Name 6ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13)
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details