Quiktron, Inc. 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) 2306-03120-003

Description
Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin Shroud Male to 3-pin Shroud Female Design: Female connector plugs directly into device, and male connector plugs into existing cable Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector Extends the length of your current power cable. Female connector plugs into device, and male connector plugs into auxiliary power port on power supply for auto power when the system is turned on. Warranty: Lifetime
Description
Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin Shroud Male to 3-pin Shroud Female Design: Female connector plugs directly into device, and male connector plugs into existing cable Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector Extends the length of your current power cable. Female connector plugs into device, and male connector plugs into auxiliary power port on power supply for auto power when the system is turned on. Warranty: Lifetime

Suppliers

Company
Product
Description
Supplier Links
3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) - 2306-03120-003 - Quiktron, Inc.
Albia, IA, USA
3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13)
2306-03120-003
3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) 2306-03120-003
Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin Shroud Male to 3-pin Shroud Female Design: Female connector plugs directly into device, and male connector plugs into existing cable Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector Extends the length of your current power cable. Female connector plugs into device, and male connector plugs into auxiliary power port on power supply for auto power when the system is turned on. Warranty: Lifetime

Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life.
Cable Type: Heavy-Duty 18AWG
Connectors: 3-pin Shroud Male to 3-pin Shroud Female
Design: Female connector plugs directly into device, and male connector plugs into existing cable
Compatibility: Monitors, Scanners, Printers, and other devices that use a 3-pin shroud power connector
Extends the length of your current power cable. Female connector plugs into device, and male connector plugs into auxiliary power port on power supply for auto power when the system is turned on.
Warranty: Lifetime

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category AC Power Cords
Product Number 2306-03120-003
Product Name 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13)
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-184 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details