Quiktron, Inc. 6ft DB9 M/M Cable - Beige 2302-02697-006

Description
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.
Description
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Suppliers

Company
Product
Description
Supplier Links
6ft DB9 M/M Cable - Beige - 2302-02697-006 - Quiktron, Inc.
Albia, IA, USA
6ft DB9 M/M Cable - Beige
2302-02697-006
6ft DB9 M/M Cable - Beige 2302-02697-006
Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Don't sacrifice convenience when determining where to place your hardware. Connect your peripheral to a switchbox, or replace a short cable that restricts your flexibility. Each cable comes fully shielded to prevent unwanted EMI/RFI interference, and the fully molded cable design delivers excellent strain relief. Connector thumbscrews provide a quick and easy connection every time. All lines are wired straight through.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Cable Assemblies
Product Number 2302-02697-006
Product Name 6ft DB9 M/M Cable - Beige
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details