QuickLogic Corp. 2.1 X 1.5 Soldering Pot; Temperature Max Quick QUICK100-6CA

Description
2.1" x 1.5" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:400W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet
Description
2.1" x 1.5" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:400W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.1 X 1.5 Soldering Pot; Temperature Max Quick - 97W6410 - Newark, An Avnet Company
Chicago, IL, United States
2.1 X 1.5 Soldering Pot; Temperature Max Quick
97W6410
2.1 X 1.5 Soldering Pot; Temperature Max Quick 97W6410
2.1" x 1.5" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:400W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

2.1" x 1.5" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:400W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 97W6410
Product Name 2.1 X 1.5 Soldering Pot; Temperature Max Quick
Output Power Capability 400W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details