QuickLogic Corp. 1.4 X 1.6 Soldering Pot; Temperature Max Quick QUICK100-4C

Description
1.4" x 1.6" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:200W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet
Description
1.4" x 1.6" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:200W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.4 X 1.6 Soldering Pot; Temperature Max Quick - 97W6409 - Newark, An Avnet Company
Chicago, IL, United States
1.4 X 1.6 Soldering Pot; Temperature Max Quick
97W6409
1.4 X 1.6 Soldering Pot; Temperature Max Quick 97W6409
1.4" x 1.6" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:200W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

1.4" x 1.6" Soldering Pot; Temperature Max:500°C; Temperature Min:150°C; Output Power:200W; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 97W6409
Product Name 1.4 X 1.6 Soldering Pot; Temperature Max Quick
Output Power Capability 200W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631090 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details