QuickLogic Corp. Solder Pot With Lcd Display 3.86 X 4.76 X 2.28 Pot Dimension; Temperature Max Quick QUICK100-15S

Description
Solder Pot with LCD Display - 3.86" x 4.76" x 2.28" Pot Dimension; Temperature Max:450°C; Temperature Min:100°C; Output Power:-; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet
Description
Solder Pot with LCD Display - 3.86" x 4.76" x 2.28" Pot Dimension; Temperature Max:450°C; Temperature Min:100°C; Output Power:-; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pot With Lcd Display 3.86 X 4.76 X 2.28 Pot Dimension; Temperature Max Quick - 97W6408 - Newark, An Avnet Company
Chicago, IL, United States
Solder Pot With Lcd Display 3.86 X 4.76 X 2.28 Pot Dimension; Temperature Max Quick
97W6408
Solder Pot With Lcd Display 3.86 X 4.76 X 2.28 Pot Dimension; Temperature Max Quick 97W6408
Solder Pot with LCD Display - 3.86" x 4.76" x 2.28" Pot Dimension; Temperature Max:450°C; Temperature Min:100°C; Output Power:-; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

Solder Pot with LCD Display - 3.86" x 4.76" x 2.28" Pot Dimension; Temperature Max:450°C; Temperature Min:100°C; Output Power:-; Supply Voltage VAC:-; Supply Voltage VDC:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 97W6408
Product Name Solder Pot With Lcd Display 3.86 X 4.76 X 2.28 Pot Dimension; Temperature Max Quick
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding; Arc
Output Current 40 amps
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details