Quest Technology International, Inc. Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18" RPC-3118

Description
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"
Description
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"

Suppliers

Company
Product
Description
Supplier Links
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18
Fort Worth, TX, USA
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"
70121355
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18" 70121355
Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"

Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70121355
Product Name Cable Assy;RP TNC Male/Female;N Male;RG-58 50 Ohm Cbl;18"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details