Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
QUEST TECHNOLOGY INTERNATIONAL, INC.
RFC-1523 -- CABLE ASSY;SMA MALE X2;RG-174/U 50 OHM CBL;36"
Quest Technology International, Inc.
Cable Assy;SMA Male x2;RG-174/U 50 Ohm Cbl;36"
RFC-1523
Description
Precision RF Cable Assemblies SMA male to SMA male The cable type are RG-174U and RG-58C⁄U.
Allied Electronics, Inc.
Done
Description
Precision RF Cable Assemblies SMA male to SMA male The cable type are RG-174U and RG-58C⁄U.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy;SMA Male x2;RG-174/U 50 Ohm Cbl;36"
70121255
Cable Assy;SMA Male x2;RG-174/U 50 Ohm Cbl;36"
70121255
Precision RF Cable Assemblies SMA male to SMA male The cable type are RG-174U and RG-58C⁄U.
Precision RF Cable Assemblies
SMA male to SMA male
The cable type are RG-174U and RG-58C⁄U.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Cable Assemblies
Product Number
70121255
Product Name
Cable Assy;SMA Male x2;RG-174/U 50 Ohm Cbl;36"
Cable Type
Coaxial
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Mini-SAS
10111837-M060002LF
Specs
Cable Length
19.69 ft (60 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
Sensata Technologies
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors
9416/076-8230/020-G6-150
Specs
Product Type
ATA / SATA
Standards / Certifications
RoHS
View Details
WAGO
System cable
706-3033/202-200
Specs
Application
Instrumentation and Control
Product Type
System
Cable Length
6.56 ft (20 dm)
View Details
3
suppliers
Infineon Technologies AG
Cable Assemblies - Specialized Cable Assemblies
GATELEAD28489HPSA1
View Details