Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-6507

Description
CABLE MOD 8P8C PLUG TO PLUG 7'
Description
CABLE MOD 8P8C PLUG TO PLUG 7'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-6507 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-6507
Cable Assemblies - Modular Cables NPC-6507
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Cord, Patch; 7 ft.; Cat 6; Booted; Yellow - 70121170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 6; Booted; Yellow
70121170
Cord, Patch; 7 ft.; Cat 6; Booted; Yellow 70121170
Yellow, Cat 6 Patch Cord Length 7 ft. Snagless, molded.

Yellow, Cat 6 Patch Cord

  • Length 7 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-6507 70121170
Product Name Cable Assemblies - Modular Cables Cord, Patch; 7 ft.; Cat 6; Booted; Yellow
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details