Quest Technology International, Inc. Modular/Ethernet Cables (RJ45, RJ11) NPC-1907

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 4867-NPC-1907-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
4867-NPC-1907-ND
Modular/Ethernet Cables (RJ45, RJ11) 4867-NPC-1907-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 7.00' (2.13m) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - NPC-1907 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1907
Cable Assemblies - Modular Cables NPC-1907
CABLE MOD 8P8C PLUG TO PLUG 7'

CABLE MOD 8P8C PLUG TO PLUG 7'

Supplier's Site
Cord, Patch; 7 ft.; Cat 5e; Booted; Gray - 70121716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 7 ft.; Cat 5e; Booted; Gray
70121716
Cord, Patch; 7 ft.; Cat 5e; Booted; Gray 70121716
Red, Cat 5e Patch Cord Length 7 ft. Snagless, molded.

Red, Cat 5e Patch Cord

  • Length 7 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4867-NPC-1907-ND NPC-1907 70121716
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cord, Patch; 7 ft.; Cat 5e; Booted; Gray
Application LAN / Ethernet Networking
Cable Type Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Screw-Lok Rear Panel Mount - G125-MC10605M5-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details