Quest Technology International, Inc. Modular/Ethernet Cables (RJ45, RJ11) NPC-1903

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 4867-NPC-1903-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
4867-NPC-1903-ND
Modular/Ethernet Cables (RJ45, RJ11) 4867-NPC-1903-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded

Buy Now Datasheet
Cable Assemblies - Modular Cables - NPC-1903 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1903
Cable Assemblies - Modular Cables NPC-1903
CABLE MOD 8P8C PLUG TO PLUG 3'

CABLE MOD 8P8C PLUG TO PLUG 3'

Supplier's Site
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray - 70121709 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray
70121709
Cord, Patch; 3 ft.; Cat 5e; Booted; Gray 70121709
Gray, Cat 5e Patch Cord Length 3 ft. Snagless, molded.

Gray, Cat 5e Patch Cord

  • Length 3 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 4867-NPC-1903-ND NPC-1903 70121709
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables Cord, Patch; 3 ft.; Cat 5e; Booted; Gray
Application LAN / Ethernet Networking
Cable Type Cat 5
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details