Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-1615

Description
CABLE MOD 8P8C PLUG TO PLUG 15'
Description
CABLE MOD 8P8C PLUG TO PLUG 15'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-1615 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1615
Cable Assemblies - Modular Cables NPC-1615
CABLE MOD 8P8C PLUG TO PLUG 15'

CABLE MOD 8P8C PLUG TO PLUG 15'

Supplier's Site
Cord, Patch; 15 ft.; Cat 5e; Booted; Green - 70121731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 15 ft.; Cat 5e; Booted; Green
70121731
Cord, Patch; 15 ft.; Cat 5e; Booted; Green 70121731
Green, Cat 5e Patch Cord Length 15 ft. Snagless, molded.

Green, Cat 5e Patch Cord

  • Length 15 ft.
    Snagless, molded.
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-1615 70121731
Product Name Cable Assemblies - Modular Cables Cord, Patch; 15 ft.; Cat 5e; Booted; Green
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
System cable - 706-3340/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Male BNC Breakout to XL1 and X100W Mini-Hooks - 1010XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details