Quest Technology International, Inc. Cable Assemblies - Modular Cables NPC-1305

Description
CABLE MOD 8P8C PLUG TO PLUG 5'
Description
CABLE MOD 8P8C PLUG TO PLUG 5'

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - NPC-1305 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1305
Cable Assemblies - Modular Cables NPC-1305
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site
Cord, Patch; 5 ft.; Cat 5e; Booted; Red - 70121781 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 5 ft.; Cat 5e; Booted; Red
70121781
Cord, Patch; 5 ft.; Cat 5e; Booted; Red 70121781
Cord, Patch; 5 ft.; Cat 5e; Booted; Red

Cord, Patch; 5 ft.; Cat 5e; Booted; Red

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number NPC-1305 70121781
Product Name Cable Assemblies - Modular Cables Cord, Patch; 5 ft.; Cat 5e; Booted; Red
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
High Speed I/O Cable Assemblies - 2-2205129-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers
Stability Cables - SV-185-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBU-M8G3-K-2.5-M8G3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers