Quest Technology International, Inc. Cord, Patch; 5 ft.; Cat 5e; Booted; Black NPC-1105

Description
Blue, Cat 5e Patch Cord Length 5 ft. Snagless, molded.
Description
Blue, Cat 5e Patch Cord Length 5 ft. Snagless, molded.

Suppliers

Company
Product
Description
Supplier Links
Cord, Patch; 5 ft.; Cat 5e; Booted; Black - 70121777 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cord, Patch; 5 ft.; Cat 5e; Booted; Black
70121777
Cord, Patch; 5 ft.; Cat 5e; Booted; Black 70121777
Blue, Cat 5e Patch Cord Length 5 ft. Snagless, molded.

Blue, Cat 5e Patch Cord

  • Length 5 ft.
    Snagless, molded.
Supplier's Site
Cable Assemblies - Modular Cables - NPC-1105 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
NPC-1105
Cable Assemblies - Modular Cables NPC-1105
CABLE MOD 8P8C PLUG TO PLUG 5'

CABLE MOD 8P8C PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 70121777 NPC-1105
Product Name Cord, Patch; 5 ft.; Cat 5e; Booted; Black Cable Assemblies - Modular Cables
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 450mm, single-end, no Latches - G125-MC12005L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details