Quelighting Corp. LED White Lighting QLSP38PWF

Description
2214 PACKAGE LED, TOP VIEW, WHIT
Request a Quote Datasheet
Description
2214 PACKAGE LED, TOP VIEW, WHIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 3970-QLSP38PWFTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP38PWFTR-ND
LED White Lighting 3970-QLSP38PWFTR-ND
2214 PACKAGE LED, TOP VIEW, WHIT

2214 PACKAGE LED, TOP VIEW, WHIT

Buy Now Datasheet
LED White Lighting - 3970-QLSP38PWFCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP38PWFCT-ND
LED White Lighting 3970-QLSP38PWFCT-ND
2214 PACKAGE LED, TOP VIEW, WHIT

2214 PACKAGE LED, TOP VIEW, WHIT

Buy Now Datasheet
LED White Lighting - 3970-QLSP38PWFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP38PWFDKR-ND
LED White Lighting 3970-QLSP38PWFDKR-ND
2214 PACKAGE LED, TOP VIEW, WHIT

2214 PACKAGE LED, TOP VIEW, WHIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP38PWFTR-ND
Product Name LED White Lighting
LED Package: 2-SMD, J-Lead
LED Type White
Color Temperature 4985 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL3K-VWL02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details