Quelighting Corp. LED Color Lighting QLSP30GK

Description
PLCC, SIDE VIEW, TRUE GREEN,60MA
Request a Quote Datasheet
Description
PLCC, SIDE VIEW, TRUE GREEN,60MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 3970-QLSP30GKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP30GKDKR-ND
LED Color Lighting 3970-QLSP30GKDKR-ND
PLCC, SIDE VIEW, TRUE GREEN,60MA

PLCC, SIDE VIEW, TRUE GREEN,60MA

Buy Now Datasheet
LED Color Lighting - 3970-QLSP30GKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP30GKTR-ND
LED Color Lighting 3970-QLSP30GKTR-ND
PLCC, SIDE VIEW, TRUE GREEN,60MA

PLCC, SIDE VIEW, TRUE GREEN,60MA

Buy Now Datasheet
LED Color Lighting - 3970-QLSP30GKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP30GKCT-ND
LED Color Lighting 3970-QLSP30GKCT-ND
PLCC, SIDE VIEW, TRUE GREEN,60MA

PLCC, SIDE VIEW, TRUE GREEN,60MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP30GKDKR-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
1W High Power LED - ASMT-MY06-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details