Quelighting Corp. LED Indication - Discrete QLSP23GA

Description
0402 PKG, TOP VIEW, TRUE GREEN,
Request a Quote Datasheet
Description
0402 PKG, TOP VIEW, TRUE GREEN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3970-QLSP23GATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP23GATR-ND
LED Indication - Discrete 3970-QLSP23GATR-ND
0402 PKG, TOP VIEW, TRUE GREEN,

0402 PKG, TOP VIEW, TRUE GREEN,

Buy Now Datasheet
LED Indication - Discrete - 3970-QLSP23GADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP23GADKR-ND
LED Indication - Discrete 3970-QLSP23GADKR-ND
0402 PKG, TOP VIEW, TRUE GREEN,

0402 PKG, TOP VIEW, TRUE GREEN,

Buy Now Datasheet
LED Indication - Discrete - 3970-QLSP23GACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP23GACT-ND
LED Indication - Discrete 3970-QLSP23GACT-ND
0402 PKG, TOP VIEW, TRUE GREEN,

0402 PKG, TOP VIEW, TRUE GREEN,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP23GATR-ND
Product Name LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details