Quelighting Corp. LED Color Lighting QLSP07CRUC

Description
LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 3970-QLSP07CRUCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CRUCTR-ND
LED Color Lighting 3970-QLSP07CRUCTR-ND
LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 3970-QLSP07CRUCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CRUCCT-ND
LED Color Lighting 3970-QLSP07CRUCCT-ND
LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

LED Lighting Color Horticulture Red 730nm (720nm ~ 740nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 3970-QLSP07CRUCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CRUCDKR-ND
LED Color Lighting 3970-QLSP07CRUCDKR-ND
LED CHERRY RED 730NM 1414

LED CHERRY RED 730NM 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP07CRUCTR-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
LED Type Red
Peak Wavelength 730 nm (7300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
1W Mini High Power LED - ASMT-JB11-NNQ01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 165 degrees
View Details
2 suppliers