Quelighting Corp. LED Color Lighting QLSP07CGUC

Description
LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 3970-QLSP07CGUCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CGUCTR-ND
LED Color Lighting 3970-QLSP07CGUCTR-ND
LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)

LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 3970-QLSP07CGUCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CGUCCT-ND
LED Color Lighting 3970-QLSP07CGUCCT-ND
LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)

LED Lighting Color - Green 505nm (495nm ~ 515nm) 1414 (3535 Metric)

Buy Now Datasheet
LED Color Lighting - 3970-QLSP07CGUCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
3970-QLSP07CGUCDKR-ND
LED Color Lighting 3970-QLSP07CGUCDKR-ND
3535 PACKAGE LED, TOP VIEW, CYAN

3535 PACKAGE LED, TOP VIEW, CYAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP07CGUCTR-ND
Product Name LED Color Lighting
LED Package: 1414 (3535 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details