Quelighting Corp. LED White Lighting QLSP05WCWW

Description
LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 3970-QLSP05WCWWTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCWWTR-ND
LED White Lighting 3970-QLSP05WCWWTR-ND
LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC

LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 3970-QLSP05WCWWCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCWWCT-ND
LED White Lighting 3970-QLSP05WCWWCT-ND
LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC

LED Lighting - White, Warm / White, Cool 2800K ~ 3200K, 6000K ~ 6500K 3.2V 20mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - 3970-QLSP05WCWWDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCWWDKR-ND
LED White Lighting 3970-QLSP05WCWWDKR-ND
LED WHT/CL WHT 2800K-3200K 4PLCC

LED WHT/CL WHT 2800K-3200K 4PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP05WCWWTR-ND
Product Name LED White Lighting
LED Package: 4-PLCC
LED Type White
Color Temperature 2800 to 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/E - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details