Quelighting Corp. LED White Lighting QLSP05WCG

Description
LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 3970-QLSP05WCGTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCGTR-ND
LED White Lighting 3970-QLSP05WCGTR-ND
LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC

LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC

Buy Now Datasheet
LED White Lighting - 3970-QLSP05WCGCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCGCT-ND
LED White Lighting 3970-QLSP05WCGCT-ND
LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC

LED Lighting - White, Cool 6000K (5000K ~ 7000K) 3.2V 140mA 120° 6-PLCC

Buy Now Datasheet
LED White Lighting - 3970-QLSP05WCGDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP05WCGDKR-ND
LED White Lighting 3970-QLSP05WCGDKR-ND
LED COOL WHITE 6000K 6PLCC

LED COOL WHITE 6000K 6PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP05WCGTR-ND
Product Name LED White Lighting
LED Package: 6-PLCC
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-XZDGK55W10MAV-3HTATR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details