Quelighting Corp. LED Indication - Discrete QLSP05RG

Description
Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3970-QLSP05RGCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP05RGCT-ND
LED Indication - Discrete 3970-QLSP05RGCT-ND
Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3970-QLSP05RGTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP05RGTR-ND
LED Indication - Discrete 3970-QLSP05RGTR-ND
Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)

Red 623nm LED Indication - Discrete 2.2V 1411 (3528 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3970-QLSP05RGDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3970-QLSP05RGDKR-ND
LED Indication - Discrete 3970-QLSP05RGDKR-ND
LED RED CLEAR 6PLCC SMD

LED RED CLEAR 6PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP05RGCT-ND
Product Name LED Indication - Discrete
LED Package: 1411 (3528 Metric)
LED Type Red
Peak Wavelength 623 nm (6230 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 150 degrees
View Details
LED Indication - Discrete - 754-2073-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers