Quelighting Corp. LED White Lighting QLSP01WCF

Description
LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 3970-QLSP01WCFCT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP01WCFCT-ND
LED White Lighting 3970-QLSP01WCFCT-ND
LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 3970-QLSP01WCFTR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP01WCFTR-ND
LED White Lighting 3970-QLSP01WCFTR-ND
LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6000K 3.1V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
LED White Lighting - 3970-QLSP01WCFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
3970-QLSP01WCFDKR-ND
LED White Lighting 3970-QLSP01WCFDKR-ND
LED COOL WHITE 6000K 3014

LED COOL WHITE 6000K 3014

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3970-QLSP01WCFCT-ND
Product Name LED White Lighting
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details