Quectel Wireless Solutions Co., Ltd. RF Antennas YG0034AA

Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna -0.97dBi IPEX MHF Adhesive
Datasheet
Description
1.575GHz GNSS, GPS Ceramic Patch RF Antenna -0.97dBi IPEX MHF Adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YG0034AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YG0034AA
RF Antennas YG0034AA
1.575GHz GNSS, GPS Ceramic Patch RF Antenna -0.97dBi IPEX MHF Adhesive

1.575GHz GNSS, GPS Ceramic Patch RF Antenna -0.97dBi IPEX MHF Adhesive

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YG0034AA
Product Name RF Antennas
Applications GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers