Quectel Wireless Solutions Co., Ltd. RF Antennas YF0007BA

Description
780MHz, 1.6934GHz, 1.9GHz, 2.5GHz LTE PCB Trace RF Antenna 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4.7dBi Surface Mount
Datasheet
Description
780MHz, 1.6934GHz, 1.9GHz, 2.5GHz LTE PCB Trace RF Antenna 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4.7dBi Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YF0007BA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YF0007BA
RF Antennas YF0007BA
780MHz, 1.6934GHz, 1.9GHz, 2.5GHz LTE PCB Trace RF Antenna 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4.7dBi Surface Mount

780MHz, 1.6934GHz, 1.9GHz, 2.5GHz LTE PCB Trace RF Antenna 600MHz ~ 960MHz, 1.4279GHz ~ 1.4959GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz 4.7dBi Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YF0007BA
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers