Quectel Wireless Solutions Co., Ltd. RF Antennas YE0013AA

Description
1.7GHz LTE Whip, Right Angle RF Antenna 700MHz ~ 2.7GHz 2.5dBi SMA Male Connector Mount
Datasheet
Description
1.7GHz LTE Whip, Right Angle RF Antenna 700MHz ~ 2.7GHz 2.5dBi SMA Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - YE0013AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
YE0013AA
RF Antennas YE0013AA
1.7GHz LTE Whip, Right Angle RF Antenna 700MHz ~ 2.7GHz 2.5dBi SMA Male Connector Mount

1.7GHz LTE Whip, Right Angle RF Antenna 700MHz ~ 2.7GHz 2.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number YE0013AA
Product Name RF Antennas
Applications LTE
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers