Cellular EDGE, GPRS, GSM, UMTS, WCDMA Transceiver Module 900MHz, 1.8GHz, 2.1GHz Antenna Not Included Surface Mount
MOD RF TXRX CELLULAR SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | UC15EB-MINIPCIE | UC15EB-MINIPCIE |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 to 2100 MHz | 900 to 2100 MHz |
| Data Rate | 3600 kbps | 3600 kbps |