Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
Bluetooth, Navigation, WiFi 802.11a/b/g/n, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, Bluetooth v5.0, BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 2.4GHz, 5GHz Antenna Not Included Surface Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Modules | RF Transceivers |
| Product Number | 2958-SC66ENATEA-64GB-UGAD-ND | SC66ENATEA-64GB-UGAD |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Features | RoHS | RoHS |
| Operating Temperature | -35.0 to 75.0 C (-31.0 to 167.0 F) | -35.0 to 75.0 C (-31.0 to 167.0 F) |
| Operating Frequency | 2400 to 5000 MHz | 2400 to 5000 MHz |