Quectel Wireless Solutions Co., Ltd. RF Transceiver Modules and Modems SC600TWFPA-E53-UNNNA

Description
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2958-SC600TWFPA-E53-UNNNATR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC600TWFPA-E53-UNNNATR-ND
RF Transceiver Modules and Modems 2958-SC600TWFPA-E53-UNNNATR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC600TWFPA-E53-UNNNACT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC600TWFPA-E53-UNNNACT-ND
RF Transceiver Modules and Modems 2958-SC600TWFPA-E53-UNNNACT-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 2958-SC600TWFPA-E53-UNNNADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2958-SC600TWFPA-E53-UNNNADKR-ND
RF Transceiver Modules and Modems 2958-SC600TWFPA-E53-UNNNADKR-ND
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SC600TWFPA-E53-UNNNA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC600TWFPA-E53-UNNNA
RF Transceiver Modules and Modems SC600TWFPA-E53-UNNNA
Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Bluetooth, Navigation, WiFi 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 2958-SC600TWFPA-E53-UNNNATR-ND SC600TWFPA-E53-UNNNA
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -35.0 to 65.0 C (-31.0 to 149.0 F) -35.0 to 65.0 C (-31.0 to 149.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz
Output Power 33 dBm 33 dBm
Package Type Surface Mount; Module Surface Mount; Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Transceiver Modules and Modems - ATZB-RF-212B-0-U-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz
Sensitivity -103 dBm
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details